Status: | Unknown |
---|---|
Series: | F Series |
RoHS: | Unknown |
Prices starting from US$0.0430
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0470
|
7,650
in stock
|
Buy Now | |
element14
from US$0.0455
|
9,573
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
9,471
in stock
|
Buy Now | |
Farnell
from US$0.06
|
9,471
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.0430
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220pF |
---|---|
Voltage Rating | 1kV |
Product Range | F Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | S3N |
Lead Spacing | 5mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -30°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2019) |
CAP, 220PF, 1 KV, 10%, S3N | element14 |
Cap, 220Pf, 1 Kv, 10%, S3N | Newark Electronics |
Ceramic disc capacitor class 1 1KV 220pF | RS |
F Series ╪ 6.5 x 4 mm 220 pF 1 kV ▒10 % Y5R Low Loss Ceramic Disc Capacitor | Future Electronics |
220pF 1000 V dc Ceramic Single Layer Capacitor, Y5R Dielectric THT F Series | Vishay Dale F221K25S3NN63J5R | RS Americas |
Single Layer Ceramic Capacitor, 220 pF, 1 kV, � 10%, S3N (N3300), 5 mm, PC Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a F221K25S3NN63J5R?
Additional datasheets, footprints and schematics for F221K25S3NN63J5R are listed on our Part Details page. You can also find images and similar parts to F221K25S3NN63J5R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F221K25S3NN63J5R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F221K25S3NN63J5R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F221K25S3NN63J5R fall under?
The F221K25S3NN63J5R is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F221K25S3NN63J5R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F221K25S3NN63J5R you can contact the distributor directly for product support, shipping queries etc.
Is the F221K25S3NN63J5R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F221K25S3NN63J5R have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Future Electronics have stock available or on a lead time for F221K25S3NN63J5R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F221K25S3NN63J5R often in real-time on the comparison pages.
What if I can't find stock of F221K25S3NN63J5R?
You can fill out our help required form which you can use to request a quote for F221K25S3NN63J5R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.