Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F206443001,
2-1199705-8 |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Sager
from US$0.70
|
-
|
Buy Now |
Insulation Material | Halogen-Free Polymer |
---|---|
Conductor Material | Tin-Plated Copper |
Wire Size | .75mm², 20AWG |
Voltage Rating | 600V |
Cable Type | Spec 44 |
Operating Temperature Range | -65 – 105°C |
Hook-up Wire VG-95218-T020-E059 | Sager |
Where can I find additional details, specifications and documents for a F206443001?
Additional datasheets, footprints and schematics for F206443001 are listed on our Part Details page. You can also find images and similar parts to F206443001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F206443001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F206443001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F206443001 fall under?
The F206443001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to F206443001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F206443001 you can contact the distributor directly for product support, shipping queries etc.
Is the F206443001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F206443001 have stock available?
Authorised distributors including Sager have stock available or on a lead time for F206443001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F206443001 often in real-time on the comparison pages.
What if I can't find stock of F206443001?
You can fill out our help required form which you can use to request a quote for F206443001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.