F18981-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for F18981-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for F18981-000
Series Information for F18981-000 - TE Connectivity
  • Status: Active
  • Aliases: F18981-000, 1-1201461-0
  • Product Code: C779
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

EPKJ-24C/1XU-1HL-DE04

Specifications

Flexibility:
Flexible
Number of Cores:
1
Cross-Section Range:
95 – 240mm²
Voltage Class:
≤ 24kV
Application Type:
Transition
Product Use:
MV Cable Jacket Repair
Product Availability:
ASIA, AMERICAS, ANZPAC, EMEA
Mechanical Connectors Included:
No
Technology:
Heat Shrink
Product Type:
Medium Voltage Inline Joint
Component Design:
Heat Shrink
Shelf Life:
No Limitation
Insulation:
Paper
Coating Style:
Inline
Product Family:
EPKJ
Material System:
Crosslinked Polyethylene

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability