Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F18873-000,
7-1201237-4 |
Adapter Plating Material | Aluminum Alloys: Electroless Nickel per SAE AMS-C-26074, Class 3 or Class 4, Grade B, Steel & Other Base Metals Heat Treatable to Improve Hardness: Electroless Nickel per SAE AMS-C-26074, Class 1, Grade B |
---|---|
Material | Aluminum Alloy |
TE Adapter Code | 40 |
Connector Detail Specification Number | MIL-DTL-38999 |
Connector General Specification Number | MIL-DTL-38999 Series III & IV |
Connector Shell Size | 23 |
Style | HexaShield |
Connector System | Cable-to-Cable |
Adapter Angle | 90 |
Sealable | Yes |
Termination Device Type | Ferrule |
Standard Circular Connector HEX40-AC-90-23-A10-2-DS | Sager |
Where can I find additional details, specifications and documents for a F18873-000?
Additional datasheets, footprints and schematics for F18873-000 are listed on our Part Details page. You can also find images and similar parts to F18873-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F18873-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F18873-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F18873-000 fall under?
The F18873-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to F18873-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F18873-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F18873-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F18873-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for F18873-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F18873-000 often in real-time on the comparison pages.
What if I can't find stock of F18873-000?
You can fill out our help required form which you can use to request a quote for F18873-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.