Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F18715-000,
7-1202123-2 |
No distributors results available
Color | White |
---|---|
Flexibility | Flexible |
Expanded Inside Diameter (Min) | 3.2mm |
Recovered Inside Diameter (Max) | 1.6mm |
Recovered Wall Thickness (Max) | .5mm |
Product Availability | EMEA |
Component Design | Heat Shrink |
Shrink Ratio | < 2:1 |
Material System | Polyolefin |
Technology | Heat Shrink |
Product Type | Heat Shrink Tubing |
Wall Style (Excluding Adhesive) | Single |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Flammability | Flame Retardant |
Where can I find additional details, specifications and documents for a F18715-000?
Additional datasheets, footprints and schematics for F18715-000 are listed on our Part Details page. You can also find images and similar parts to F18715-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F18715-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F18715-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F18715-000 fall under?
The F18715-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to F18715-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F18715-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F18715-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F18715-000 have stock available?
There is no stock from authorised distributors for F18715-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F18715-000 often in real-time on the comparison pages.
What if I can't find stock of F18715-000?
You can fill out our help required form which you can use to request a quote for F18715-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.