Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F18659-000,
8-1201135-4 |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.86
|
4,372
in stock
|
Buy Now | |
Rapid Electronics
from US$0.94
|
4,372
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
4,372
in stock
|
Buy Now | |
Farnell
from US$1.84
|
3,500
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
Boersig
from US$0.97
|
-
|
Buy Now | |
TTI Europe
from US$0.72
|
-
|
Buy Now | |
Sager
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Shrink Ratio | 2:1 |
Markers per Sleeve | 1 |
Sleeve Length | 2in, 50mm |
Compatible Cable Diameter | 1.7 – 2.6mm, .069 – .105in |
Supplied Diameter | 3.2mm, .126in |
Recovered Inside Diameter | .06in, 1.5mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Grade | Low Fire Hazard |
Tubing Type | Ladder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Wire Labels&Markers HX-SCE-1K-3.2-50-4 | Rapid Electronics |
WIRE MARKERS - HEAT SHRINK | Farnell |
HX-SCE Series Yellow Polyolefin Heat Shrinkable Label | Future Electronics |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Wire Labels & Markers HX-SCE-1K-3.2-50-4 | Sager |
Where can I find additional details, specifications and documents for a F18659-000?
Additional datasheets, footprints and schematics for F18659-000 are listed on our Part Details page. You can also find images and similar parts to F18659-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F18659-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F18659-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F18659-000 fall under?
The F18659-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to F18659-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F18659-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F18659-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F18659-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Future Electronics have stock available or on a lead time for F18659-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F18659-000 often in real-time on the comparison pages.
What if I can't find stock of F18659-000?
You can fill out our help required form which you can use to request a quote for F18659-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.