Status: | Unknown |
---|---|
Series: | F1778 X2 Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Suppression Class | X2 |
Product Range | F1778 X2 Series |
Voltage Rating X | 310V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | - |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitor Application | Safety / Suppression |
External Depth | 7mm |
External Length / Height | 16.5mm |
External Width | 26mm |
Height | 16.8mm |
Lead Spacing | 22.5mm |
Voltage Rating VAC | 310V |
Cap, 0.47Μf, 20%, Pp | Newark Electronics |
CAP, 0.47µF, 20%, PP | element14 |
Cap Film 0.47uF 800V PP 20% (26 X 7 X 16.5mm) Radial 22.5mm 110°C Tray | Avnet America |
Capacitor, Polypropylene film,100nf,20%,310 VAC, Pitch 22.5mm, Lead 6-1mm, Tray | BC Components / Vishay F1778447M3ICT0 | RS Americas |
Cap Film 0.47uF 800V PP 20% (26 X 7 X 16.5mm) Radial 22.5mm 110�C Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a F1778447M3ICT0?
Additional datasheets, footprints and schematics for F1778447M3ICT0 are listed on our Part Details page. You can also find images and similar parts to F1778447M3ICT0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F1778447M3ICT0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F1778447M3ICT0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F1778447M3ICT0 fall under?
The F1778447M3ICT0 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F1778447M3ICT0 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F1778447M3ICT0 you can contact the distributor directly for product support, shipping queries etc.
Is the F1778447M3ICT0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F1778447M3ICT0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for F1778447M3ICT0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F1778447M3ICT0 often in real-time on the comparison pages.
What if I can't find stock of F1778447M3ICT0?
You can fill out our help required form which you can use to request a quote for F1778447M3ICT0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.