Status: | Unknown |
---|---|
Series: | F1772S X2 Series |
RoHS: | Unknown |
Capacitance | 0.15µF |
---|---|
Suppression Class | X2 |
Product Range | F1772S X2 Series |
Voltage Rating X | 310V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 100V/µs |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | - |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Voltage Rating VAC | 310V |
Capacitor, Film, MKT 0,15?F 10% 310Vac X2 15mm | BC Components / Vishay F1772SX241531KFIB0 | RS Americas |
Where can I find additional details, specifications and documents for a F1772SX241531KFIB0?
Additional datasheets, footprints and schematics for F1772SX241531KFIB0 are listed on our Part Details page. You can also find images and similar parts to F1772SX241531KFIB0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F1772SX241531KFIB0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F1772SX241531KFIB0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F1772SX241531KFIB0 fall under?
The F1772SX241531KFIB0 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F1772SX241531KFIB0 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F1772SX241531KFIB0 you can contact the distributor directly for product support, shipping queries etc.
Is the F1772SX241531KFIB0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F1772SX241531KFIB0 have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for F1772SX241531KFIB0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F1772SX241531KFIB0 often in real-time on the comparison pages.
What if I can't find stock of F1772SX241531KFIB0?
You can fill out our help required form which you can use to request a quote for F1772SX241531KFIB0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.