Status: | Unknown |
---|---|
Series: | F1772 X2 |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
No stock
|
Buy Now | |
TTI Europe
from US$0.72
|
4,200
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
1,208
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.66
|
500
in stock
|
Buy Now | |
element14
from US$1.09
|
316
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
216
in stock
|
Buy Now | |
Chip One Stop
from US$1.19
|
110
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$1.41
|
-
|
Buy Now |
15 mm to 37.5 mm lead pitch |
Internal series construction |
AEC-Q200 qualified for C ≤ 470 nF |
Applications |
---|
High stability grade for continuous across the line X2 applications. |
See also application note: www.vishay.com/doc?28153 |
For the maximum product dimensions and maximum space requirements for length (lmax.), width (wmax.) and height (hmax.) following tolerances must be taken in account in the envelopment of the components as shown in the drawings below. |
Agency Certificates and Approvals (*.pdf) |
---|
Certificate UL 60384-14, CSA E60384-14 |
CB Test Certificate |
ENEC Certificate |
Application Notes |
---|
Application Note |
Datasheet |
---|
F1772 X2 |
General Information |
---|
RFI Cap Intro |
Product Literature |
---|
Capabilities |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Safety Capacitor, 0.22 uF, 310 VAC, ± 10%, X2, Metallized Polyester, Radial Box - 2 Pin, Through Hole | Avnet America |
F1772 Series 310 V 0.22uF LS=22.5 mm â–’10% X2 Suppression Film Capacitor | Future Electronics |
Capacitor: polyester | Transfer Multisort Elektronik |
Capacitance:0.22µF | element14 |
Capacitor Polyester Film 0.22Uf, 310Vac, 10%, Radial | Newark Electronics |
Safety Capacitor, 0.22 uF, 310 VAC, � 10%, X2, Metallized Polyester, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Capacitor | RS Americas |
CAP, 0.22µF, 10%, PET | Farnell |
Where can I find additional details, specifications and documents for a F17724222000?
Additional datasheets, footprints and schematics for F17724222000 are listed on our Part Details page. You can also find images and similar parts to F17724222000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F17724222000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F17724222000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F17724222000 fall under?
The F17724222000 is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F17724222000 when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F17724222000 you can contact the distributor directly for product support, shipping queries etc.
Is the F17724222000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for F17724222000 have stock available?
Authorised distributors including TTI Europe, Avnet America, Future Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for F17724222000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F17724222000 often in real-time on the comparison pages.
What if I can't find stock of F17724222000?
You can fill out our help required form which you can use to request a quote for F17724222000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.