Status: | Unknown |
---|---|
Series: | F1772 X2 |
RoHS: | Compliant |
Prices starting from US$0.20
15 mm to 37.5 mm lead pitch |
Internal series construction |
AEC-Q200 qualified for C ≤ 470 nF |
Applications |
---|
High stability grade for continuous across the line X2 applications. |
See also application note: www.vishay.com/doc?28153 |
For the maximum product dimensions and maximum space requirements for length (lmax.), width (wmax.) and height (hmax.) following tolerances must be taken in account in the envelopment of the components as shown in the drawings below. |
Agency Certificates and Approvals (*.pdf) |
---|
Certificate UL 60384-14, CSA E60384-14 |
CB Test Certificate |
ENEC Certificate |
Application Notes |
---|
Application Note |
Datasheet |
---|
F1772 X2 |
General Information |
---|
RFI Cap Intro |
Product Literature |
---|
Capabilities |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
F1772 Series 310 VAC 0.01 uF â–’10% Radial Polyester Film Capacitor | Future Electronics |
CAP, 0.01µF, 10%, PET | element14 |
Film Capacitor, 0.01Uf, 310Vac, Radial 10% | Newark Electronics |
Safety Capacitor, 0.01 uF, 310 VAC, ± 10%, X2, Metallized Polyester, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Film, X2 MKT 10nF ?10% 310Vac Pitch 15mm | BC Components / Vishay F17723102030 | RS Americas |
Safety Capacitor, 0.01 uF, 310 VAC, � 10%, X2, Metallized Polyester, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a F17723102030?
Additional datasheets, footprints and schematics for F17723102030 are listed on our Part Details page. You can also find images and similar parts to F17723102030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F17723102030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F17723102030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F17723102030 fall under?
The F17723102030 is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F17723102030 when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F17723102030 you can contact the distributor directly for product support, shipping queries etc.
Is the F17723102030 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for F17723102030 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for F17723102030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F17723102030 often in real-time on the comparison pages.
What if I can't find stock of F17723102030?
You can fill out our help required form which you can use to request a quote for F17723102030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.