F17660-000 Connector Backshells & Adapters by TE Connectivity

BNX40AB00-1814AX

Status: Active
Series: -
RoHS: Unknown
Aliases: F17660-000,
4-1202105-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
Material Aluminum
Color Olive Drab
TE Adapter Code 40
Adapter Entry Size 14
Cable Diameter Range .438 – .7in, 11.1 – 17.8mm
Cable Entry Diameter .01 – .88in, .2 – 22.2mm
Connector Detail Specification Number D38999/24, D38999/20, D38999/47, D38999/26, D38999/46, D38999/42, D38999/40
Connector General Specification Number MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W
Termination Device Type Band Strap
Adapter Angle 00
Pluggable I/O Accessory Type Band
Connector Shell Size E, 17
Style Band Adapter
Overbraid Termination Band
Operating Temperature Range -85 – 347°F, -65 – 175°C
Salt Spray Resistance 500Hr

Alternative Descriptions

Connector Accessories Banding Backshell Size 19 ST Aluminum Alloy Cadmium Finish Olive Drab | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F17660-000?

Additional datasheets, footprints and schematics for F17660-000 are listed on our Part Details page. You can also find images and similar parts to F17660-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F17660-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F17660-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F17660-000 fall under?

The F17660-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to F17660-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F17660-000 you can contact the distributor directly for product support, shipping queries etc.

Is the F17660-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F17660-000 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for F17660-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F17660-000 often in real-time on the comparison pages.

What if I can't find stock of F17660-000?

You can fill out our help required form which you can use to request a quote for F17660-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay