Status: | Unknown |
---|---|
Series: | F1710 250V Series |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.64
|
144
in stock
|
Buy Now | |
TTI Europe
from US$0.67
|
625
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
144
in stock
|
Buy Now | |
element14
from US$1.56
|
144
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
24
in stock
|
Buy Now | |
Rutronik
from US$1.02
|
-
|
Buy Now | |
Future Electronics
from US$1.72
|
-
|
Buy Now | |
RS Americas
from US$1.92
|
-
|
Buy Now | |
Avnet Asia
from US$1.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Suppression Class | Y2 |
Product Range | F1710 250V Series |
Voltage Rating X | - |
Voltage Rating Y | 300V |
Capacitor Dielectric Type | PET (Polyester) |
dv/dt Rating | 100V/µs |
Capacitor Polyester Film 0.1Uf, 250V, 20%, Radial | Newark Electronics |
CAPACITOR POLYESTER FILM 0.1UF, 250V, 20%, RADIAL | element14 |
Safety Capacitor, 0.1 uF, 300 VAC, ± 20%, Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
FF 100nF 300Vac 20% Y2 P27,5 MKP | Rutronik |
F1710 Series 250 VAC 0.01 uF â–’20% Radial Polyester Film Capacitor | Future Electronics |
Capacitor, Film, Y2(X1) MKT 100nF ?20% 250VacY2 Pitch 27,5mm | BC Components / Vishay F17104101000 | RS Americas |
Cap Film 0.1uF 1000V PP 20% (31 X 9 X 19mm) Radial 27.5mm 105?C Loose in Box | Avnet Asia |
Safety Capacitor, 0.1 uF, 300 VAC, � 20%, Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a F17104101000?
Additional datasheets, footprints and schematics for F17104101000 are listed on our Part Details page. You can also find images and similar parts to F17104101000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F17104101000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F17104101000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F17104101000 fall under?
The F17104101000 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F17104101000 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F17104101000 you can contact the distributor directly for product support, shipping queries etc.
Is the F17104101000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F17104101000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for F17104101000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F17104101000 often in real-time on the comparison pages.
What if I can't find stock of F17104101000?
You can fill out our help required form which you can use to request a quote for F17104101000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.