Status: | Unknown |
---|---|
Series: | F1710 300V Y2 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
19
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
6,750
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
5,709
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
19
in stock
|
Buy Now | |
element14
from US$0.79
|
19
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4700pF |
---|---|
Suppression Class | Y2 |
Product Range | F1710 300V Y2 Series |
Voltage Rating X | - |
Voltage Rating Y | 300V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 100V/µs |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Lead Spacing | 15mm |
Voltage Rating VAC | 300V |
F1710 Series 250 VAC 0.0047 uF â–’20% Radial Polyester Film Capacitor | Future Electronics |
Cap, 4700Pf, 20%, Pet | Newark Electronics |
CAP, 4700PF, 20%, PET | element14 |
Safety Capacitor, 4700 pF, 300 VAC, ± 20%, Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Film, Y2(X1) MKT 4,7nF ?20% 250VacY2 Pitch 15mm | BC Components / Vishay F17102471000 | RS Americas |
Safety Capacitor, 4700 pF, 300 VAC, � 20%, Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a F17102471000?
Additional datasheets, footprints and schematics for F17102471000 are listed on our Part Details page. You can also find images and similar parts to F17102471000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F17102471000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F17102471000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F17102471000 fall under?
The F17102471000 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F17102471000 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F17102471000 you can contact the distributor directly for product support, shipping queries etc.
Is the F17102471000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F17102471000 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for F17102471000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F17102471000 often in real-time on the comparison pages.
What if I can't find stock of F17102471000?
You can fill out our help required form which you can use to request a quote for F17102471000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.