Options for Price Comparison
Distributor Statistics for F16517-069
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for F16517-069
Details for F16517-069 by TE Connectivity
Power Systems > Power Cable Accessories > Power Cable Terminations

F16517-069 by TE Connectivity

POLT-12A/3XOH4
Part Information
F16517-069 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Product Code: C541
Global Product Line: 753
GPL Description: ENERGY
Specifications
Number of Cores:
3
Mechanical Lug Included (M16, Conductor):
No
Mechanical Lug Included (M12, Conductor):
No
Cross-Section Range:
10 – 16mm²
Voltage Class:
≤ 12kV
Design Specification:
GOST 13781.0.86,UHL 1, HD CENELEC 629.1, IEC 60502-4
Application Type:
Outdoor
Installation Instruction:
Slovak
Product Availability:
CIS, Russia
Cable Shield Style:
Wire Copper
Technology:
Heat Shrink
Insulation:
Plastic (XLPE)
Termination Length:
1200mm