Status: | Unknown |
---|---|
Series: | F161 Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.46
|
212
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
340
in stock
|
Buy Now | |
Rutronik
from US$0.96
|
-
|
Buy Now | |
Newark Electronics
from US$1.24
|
-
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
RS Americas
from US$1.85
|
-
|
Buy Now | |
element14
from US$1.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.40
|
-
|
Buy Now | |
TTI Europe
from US$0.98
|
-
|
Buy Now | |
Farnell
from US$0.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | F161 Series |
Capacitor Case Style | 2824 [7260 Metric] |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 50V |
KEMET Capacitor, 1uF, 30V, 10%, 50V | Distrelec |
SMD film Capacitor F161 1uF 50V | RS |
Cap, 1Μf, 50V, 10%, Pet, 2824 | Newark Electronics |
Film Capacitor, 1 uF, 30 V, 50 V, ± 10%, Metallized PET Stacked, 2824 [7260 Metric] | Avnet America |
1uF +/-10% 30 V ac, 50 V dc, F161 Polyester Film Capacitor | KEMET F161ST105K050V | RS Americas |
CAP, 1µF, 50V, 10%, PET, 2824 | element14 |
CAP, 1UF, 50V, FILM, SMD | Farnell |
Film Capacitor, 1 uF, 30 V, 50 V, � 10%, Metallized PET Stacked, 2824 [7260 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a F161ST105K050V?
Additional datasheets, footprints and schematics for F161ST105K050V are listed on our Part Details page. You can also find images and similar parts to F161ST105K050V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F161ST105K050V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F161ST105K050V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F161ST105K050V fall under?
The F161ST105K050V is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F161ST105K050V when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F161ST105K050V you can contact the distributor directly for product support, shipping queries etc.
Is the F161ST105K050V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F161ST105K050V have stock available?
Authorised distributors including Distrelec, RS, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for F161ST105K050V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F161ST105K050V often in real-time on the comparison pages.
What if I can't find stock of F161ST105K050V?
You can fill out our help required form which you can use to request a quote for F161ST105K050V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.