Status: | Unknown |
---|---|
Series: | F Series |
RoHS: | Unknown |
Capacitance | 1500pF |
---|---|
Voltage Rating | 2kV |
Product Range | F Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | Y5R |
Lead Spacing | 7.5mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -30°C |
Operating Temperature Max | 125°C |
SVHC | Lead titanium zirconium oxide (15-Jan-2019) |
Body Diameter | 13.5mm |
Capacitance Tolerance ± | ± 10% |
Climatic Category | 30/105/21(1000V) |
Dielectric Strength | 4000V/m |
External Depth | 4.5mm |
External Length / Height | 48.3mm |
External Width | 13.5mm |
Insulation Resistance | 10000Mohm |
Insulation Resistance Voltage | 500V |
Lead Diameter | 0.6mm |
Lead Length | 30mm |
No. of Pins | 2Pins |
Operating Temperature Range | -30°C to +125°C |
Temp Coeff Tolerance + | 15% |
Temp Coeff Tolerance - | 15% |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 2000V |
Multilayer Ceramic Capacitor, 1500 Pf, - 10%, Y5R, 2 Kv, Radial Leaded Rohs Compliant: Yes |Vishay F152K53Y5RP63K7R | Newark Electronics |
CAP, 1500PF, 2 KV, 10%, Y5R | element14 |
Single Layer Ceramic Capacitor, 1500 pF, 2 kV, ± 10%, Y5R, 7.5 mm, PC Pin | Avnet America |
Single Layer Ceramic Capacitor, 1500 pF, 2 kV, � 10%, Y5R, 7.5 mm, PC Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a F152K53Y5RP63K7R?
Additional datasheets, footprints and schematics for F152K53Y5RP63K7R are listed on our Part Details page. You can also find images and similar parts to F152K53Y5RP63K7R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F152K53Y5RP63K7R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F152K53Y5RP63K7R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F152K53Y5RP63K7R fall under?
The F152K53Y5RP63K7R is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F152K53Y5RP63K7R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F152K53Y5RP63K7R you can contact the distributor directly for product support, shipping queries etc.
Is the F152K53Y5RP63K7R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F152K53Y5RP63K7R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for F152K53Y5RP63K7R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F152K53Y5RP63K7R often in real-time on the comparison pages.
What if I can't find stock of F152K53Y5RP63K7R?
You can fill out our help required form which you can use to request a quote for F152K53Y5RP63K7R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.