Status: | Unknown |
---|---|
Series: | F Series |
RoHS: | Unknown |
Prices starting from US$0.07
Capacitance | 1500pF |
---|---|
Voltage Rating | 1kV |
Product Range | F Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | Y5R |
Lead Spacing | 5mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -30°C |
Operating Temperature Max | 125°C |
SVHC | Lead titanium zirconium oxide (15-Jan-2019) |
Body Diameter | 11mm |
Capacitance Tolerance ± | ± 10% |
Climatic Category | 30/125(1000V) |
Dielectric Strength | 2000V/m |
External Depth | 4.5mm |
External Width | 11mm |
Insulation Resistance | 10000Mohm |
Insulation Resistance Voltage | 500V |
Lead Diameter | 0.6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -30°C to +125°C |
Temp Coeff Tolerance + | 15% |
Temp Coeff Tolerance - | 15% |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 1000V |
CAP, 1500PF, 1 KV, 10%, Y5R | element14 |
Multilayer Ceramic Capacitor, 1500 Pf, 10%, Y5R, 1 Kv, Radial Leaded Rohs Compliant: Yes |Vishay F152K43Y5RN6UK5R | Newark Electronics |
Single Layer Ceramic Capacitor, 1500 pF, 1 kV, ± 10%, Y5R, 5 mm, PC Pin | Avnet America |
1.5nF 1000 V dc Ceramic Single Layer Capacitor, Y5R Dielectric THT F Series | Vishay Dale F152K43Y5RN6UK5R | RS Americas |
Single Layer Ceramic Capacitor, 1500 pF, 1 kV, � 10%, Y5R, 5 mm, PC Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a F152K43Y5RN6UK5R?
Additional datasheets, footprints and schematics for F152K43Y5RN6UK5R are listed on our Part Details page. You can also find images and similar parts to F152K43Y5RN6UK5R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F152K43Y5RN6UK5R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F152K43Y5RN6UK5R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F152K43Y5RN6UK5R fall under?
The F152K43Y5RN6UK5R is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F152K43Y5RN6UK5R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F152K43Y5RN6UK5R you can contact the distributor directly for product support, shipping queries etc.
Is the F152K43Y5RN6UK5R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F152K43Y5RN6UK5R have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and RS Americas have stock available or on a lead time for F152K43Y5RN6UK5R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F152K43Y5RN6UK5R often in real-time on the comparison pages.
What if I can't find stock of F152K43Y5RN6UK5R?
You can fill out our help required form which you can use to request a quote for F152K43Y5RN6UK5R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.