F15083-000 Connector Backshells & Adapters by TE Connectivity

TXR32AG90-2008AI2J

Status: Active
Series: -
RoHS: Unknown
Aliases: F15083-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Black
Adapter Plating Material Anodized Hard (MIL-A-8625, Type III, Class 2)
Material Aluminum
Adapter Entry Size 8
TE Adapter Code 32
Cable Diameter Range .25 – .4in, 6.4 – 10.2mm
Cable Entry Diameter .2 – 12.7mm, .01 – .5in
Connector Detail Specification Number MS17348, MS17345, MS17343, MS17346, MS17347, MS17344
Connector General Specification Number MIL-DTL-22992 Class C,J,R, MIL-DTL-22992 Class C,R
Style Tinel-Lock Adapter
Connector Shell Size 20
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type Tinel-Lock Adapter
Adapter Angle 90
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -65 – 175°C, -85 – 347°F

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a F15083-000?

Additional datasheets, footprints and schematics for F15083-000 are listed on our Part Details page. You can also find images and similar parts to F15083-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F15083-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F15083-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F15083-000 fall under?

The F15083-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to F15083-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F15083-000 you can contact the distributor directly for product support, shipping queries etc.

Is the F15083-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F15083-000 have stock available?

There is no stock from authorised distributors for F15083-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F15083-000 often in real-time on the comparison pages.

What if I can't find stock of F15083-000?

You can fill out our help required form which you can use to request a quote for F15083-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay