Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F14309-000,
1-1201395-8 |
Adhesive Pre-Coat | No |
---|---|
Material Code | 770 |
Material | NBCCS |
Material Systems Code | 770 |
Lipped | Yes |
Connector or Backshell Outside Diameter | 16 mm, .63 in, 20 mm, .79 in, 18 mm, .71 in |
Wire/Cable Outside Diameter | 9 mm, 7 mm, 10 mm, 11 mm, .43 in, .35 in, .31 in, .39 in, .28 in, 8 mm |
Fluid/Chemical Resistance | Chemical, Biological, Radiological and Nuclear (CBRN) |
Adhesive Options | S1264 Separate Adhesive |
Molded Part Shape Code | 202 |
Molded Part Shape | Straight |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Heat Shrink Cable Boots & End Caps 202F221-770-0 |Raychem Te Connectivity F14309-000 | Newark Electronics |
Cable Accessories Boot Modified Fluoropolymer Black | Avnet America |
Heat Shrink Cable, 202F221-770-0 | TE Connectivity F14309-000 | RS Americas |
Heat Shrink Cable Boots & End Caps 202F221-770-0 | Sager |
Where can I find additional details, specifications and documents for a F14309-000?
Additional datasheets, footprints and schematics for F14309-000 are listed on our Part Details page. You can also find images and similar parts to F14309-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F14309-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F14309-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F14309-000 fall under?
The F14309-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to F14309-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F14309-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F14309-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F14309-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for F14309-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F14309-000 often in real-time on the comparison pages.
What if I can't find stock of F14309-000?
You can fill out our help required form which you can use to request a quote for F14309-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.