Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | On Semiconductor |
---|---|
Silicon Core Number | AX8052F143 |
Kit Application Type | RF / IF |
Application Sub Type | System-on-Chip (SoC) |
Kit Contents | F143-Mini-A and B Miniature Dev Boards USB Debug Adapter Antenna USB Cable Batteries |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 27MHz-1.05GHz RF MCU 500nA Wake-up Current 3 wire Interface Whip & Chip Antenna 1.8-3.6V Supply |
Ax8052F143 Mini Dvk/Each |Onsemi F143-MINI-2-GEVK | Newark Electronics |
AX8052F143 SoC RF-Microcontroller Mini Development Kit | Avnet Asia |
Where can I find additional details, specifications and documents for a F143-MINI-2-GEVK?
Additional datasheets, footprints and schematics for F143-MINI-2-GEVK are listed on our Part Details page. You can also find images and similar parts to F143-MINI-2-GEVK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F143-MINI-2-GEVK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F143-MINI-2-GEVK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F143-MINI-2-GEVK fall under?
The F143-MINI-2-GEVK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to F143-MINI-2-GEVK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F143-MINI-2-GEVK you can contact the distributor directly for product support, shipping queries etc.
Is the F143-MINI-2-GEVK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F143-MINI-2-GEVK have stock available?
Authorised distributors including Newark Electronics, element14, Avnet Asia, Farnell and Avnet America have stock available or on a lead time for F143-MINI-2-GEVK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F143-MINI-2-GEVK often in real-time on the comparison pages.
What if I can't find stock of F143-MINI-2-GEVK?
You can fill out our help required form which you can use to request a quote for F143-MINI-2-GEVK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.