Options for Price Comparison
Distributor Statistics for F13263-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for F13263-000
Details for F13263-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

F13263-000 by TE Connectivity

TXR15AB00-2024AI
Part Information
F13263-000 image
Not applicable for solder process capability
Status: Active
Aliases: F13263-000, 1-1199813-4
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine
Specifications
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Color:
Olive Drab
Material:
Aluminum
Adapter Entry Size:
24
TE Adapter Code:
15
Cable Diameter Range:
19.1 – 30.5mm, .75 – 1.2in
Cable Entry Diameter:
.2 – 38.1mm, .01 – 1.5in
Connector Detail Specification Number:
AS31011, AS31061, AS31071, AS31081, AS31001
Connector General Specification Number:
AS50151 Solder Contact with ENDBELL
Style:
Tinel-Lock Adapter
Connector Shell Size:
32
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Adapter Angle:
00
Termination Device Included:
TR24AI
Overbraid Termination:
Tinel-Lock Ring
Salt Spray Resistance:
500Hr
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Compatible Parts
Alternate Descriptions
TXR15AB00-2024AI Avnet America
TXR15AB00-2024AI Avnet Europe