Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | IXSU-F3161 |
No distributors results available
Number of Cores | 1 |
---|---|
Cross-Section Range | 1000 – 1200mm² |
Insulation Diameter | 45 – 50mm |
Voltage Class | ≤ 12kV |
Design Specification | CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1 |
Application Type | Indoor |
Installation Instruction | English |
Product Availability | ASIA, AMERICAS, EMEA, ANZPAC, China |
Insulation | Plastic |
Cable Shield Style | Wire |
Mechanical Connectors Included | Yes |
Shelf Life | No Limitation |
Termination Length | 480mm |
Technology | Heat Shrink |
Where can I find additional details, specifications and documents for a F11994-011?
Additional datasheets, footprints and schematics for F11994-011 are listed on our Part Details page. You can also find images and similar parts to F11994-011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F11994-011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F11994-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F11994-011 fall under?
The F11994-011 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.
Can I view similar or alternative parts?
You can view similar parts to F11994-011 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F11994-011 you can contact the distributor directly for product support, shipping queries etc.
Is the F11994-011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F11994-011 have stock available?
There is no stock from authorised distributors for F11994-011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F11994-011 often in real-time on the comparison pages.
What if I can't find stock of F11994-011?
You can fill out our help required form which you can use to request a quote for F11994-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.