Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F10759-000,
3-1202109-8 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Adapter Plating Material | Passivated per SAE AMS-QQ-P-35 or MIL-S-5002 |
---|---|
Material | Corrosion Resisting Steel |
Adapter Entry Size | 6 |
TE Adapter Code | 40 |
Cable Diameter Range | 4.8 – 7.6mm, .188 – .3in |
Cable Entry Diameter | .01 – .38in, .2 – 9.5mm |
Connector Detail Specification Number | D38999/24, D38999/42, D38999/47, D38999/40, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W |
Style | Band Adapter |
Pluggable I/O Accessory Type | Band |
Adapter Angle | 00 |
Connector Shell Size | 24, 25 |
Termination Device Type | Band Strap |
Overbraid Termination | Band |
Operating Temperature Range | -85 – 500°F, -65 – 260°C |
Salt Spray Resistance | 1000Hr |
Banding Backshell for MIL-DTL-38999 Series III and IV Connectors 11 Shell Size Straight | Avnet America |
Where can I find additional details, specifications and documents for a F10759-000?
Additional datasheets, footprints and schematics for F10759-000 are listed on our Part Details page. You can also find images and similar parts to F10759-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F10759-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F10759-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F10759-000 fall under?
The F10759-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to F10759-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F10759-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F10759-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F10759-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for F10759-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F10759-000 often in real-time on the comparison pages.
What if I can't find stock of F10759-000?
You can fill out our help required form which you can use to request a quote for F10759-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.