Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1199550-9 |
Number of Serrations | 0 |
---|---|
Overall Length | 20.85mm, .82in |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Product Type | Sealing Sleeve |
Splice Type | Sealing Sleeve |
Serrated | No |
Support Style | Non-Insulation Support |
Sealable | Yes |
Insulated | Yes |
Wire/Cable Type | Insulated Wire |
Operating Temperature Range | -67 – 347°F, -55 – 175°C |
Cable Temperature Rating | 135°C |
F10693-000 | Heilind Electronics |
Special Order: D-438-0105 Sealable: Yes Number of Serrations: 0 Product Length: .82 in Product Length: 20.85 mm Government Qualified Splice: No 0 .82" 20.85 mm | Electrical Wire Splice | Part Number: F10693-000 | Internal Number: F10693-000 | Alias Number: 9-1199550-9 | TE Connectivity | TE Store |
Terminals D-438-0105 | Sager |
Where can I find additional details, specifications and documents for a F10693-000?
Additional datasheets, footprints and schematics for F10693-000 are listed on our Part Details page. You can also find images and similar parts to F10693-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F10693-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F10693-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F10693-000 fall under?
The F10693-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to F10693-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F10693-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F10693-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F10693-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, TE Store and Sager have stock available or on a lead time for F10693-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F10693-000 often in real-time on the comparison pages.
What if I can't find stock of F10693-000?
You can fill out our help required form which you can use to request a quote for F10693-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.