Status: | Unknown |
---|---|
Series: | F Series |
RoHS: | Unknown |
Prices starting from US$0.0498
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
7,125
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
18,015
in stock
|
Buy Now | |
element14
from US$0.07
|
18,015
in stock
|
Buy Now | |
Farnell
from US$0.06
|
17,365
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
3,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.0498
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now |
Capacitance | 100pF |
---|---|
Voltage Rating | 2kV |
Product Range | F Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | Y5R |
Lead Spacing | 5mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -30°C |
Operating Temperature Max | 125°C |
SVHC | Lead titanium zirconium oxide (15-Jan-2019) |
Body Diameter | 6.5mm |
Capacitance Tolerance ± | ± 10% |
Climatic Category | 30/105/21(1000V) |
Dielectric Strength | 4000V/m |
External Depth | 4.5mm |
External Width | 6.5mm |
Insulation Resistance | 10000Mohm |
Insulation Resistance Voltage | 500V |
Lead Diameter | 0.6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -30°C to +125°C |
Temp Coeff Tolerance + | 15% |
Temp Coeff Tolerance - | 15% |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 2000V |
Ceramic Disc & Plate Capacitor, F Series, 100 Pf, 10%, Y5R, 2 Kv, Radial Leaded Rohs Compliant: Yes |Vishay F101K25Y5RP6UK5R | Newark Electronics |
CAP, 100PF, 2 KV, 10%, Y5R | element14 |
Capacitor Ceramic Disc DC 2kV 100pF | RS |
Cap Ceramic 100pF 2000V Y5R 10% (6.5 X 5mm) Radial 5mm 125C Ammo | Future Electronics |
Single Layer Ceramic Capacitor, 100 pF, 2 kV, � 10%, Y5R, 5 mm, PC Pin | Avnet Abacus |
Single Layer Ceramic Capacitor, 100 pF, 2 kV, ± 10%, Y5R, 5 mm, PC Pin | Avnet America |
100pF 2000 V dc Ceramic Single Layer Capacitor, Y5R Dielectric THT F Series | Vishay Dale F101K25Y5RP6UK5R | RS Americas |
Where can I find additional details, specifications and documents for a F101K25Y5RP6UK5R?
Additional datasheets, footprints and schematics for F101K25Y5RP6UK5R are listed on our Part Details page. You can also find images and similar parts to F101K25Y5RP6UK5R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F101K25Y5RP6UK5R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F101K25Y5RP6UK5R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F101K25Y5RP6UK5R fall under?
The F101K25Y5RP6UK5R is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F101K25Y5RP6UK5R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F101K25Y5RP6UK5R you can contact the distributor directly for product support, shipping queries etc.
Is the F101K25Y5RP6UK5R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F101K25Y5RP6UK5R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for F101K25Y5RP6UK5R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F101K25Y5RP6UK5R often in real-time on the comparison pages.
What if I can't find stock of F101K25Y5RP6UK5R?
You can fill out our help required form which you can use to request a quote for F101K25Y5RP6UK5R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.