Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F08409-000,
8-1200603-4 |
Label Color | White |
---|---|
UL Listed | No |
Adhesive Type | Permanent Acrylic Adhesive |
Packaging Method | Roll |
Packaging Quantity | 10000 |
実装方法 | Roll |
Label Height | .25in, 6.4mm |
Label Style | Die-Cut |
Label Material | Nylon |
Label Thickness | 178Micron |
Number of Labels Across | 3 |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Flagging |
Operating Temperature Range | -40 – 145°C, -40 – 293°F |
Wire Labels&markers Nc-229064-10-9 |Raychem Te Connectivity F08409-000 | Newark Electronics |
IDENT | Avnet America |
Wire Labels & Markers NC .9/.25 WH PRICE PER LABEL | Sager |
Where can I find additional details, specifications and documents for a F08409-000?
Additional datasheets, footprints and schematics for F08409-000 are listed on our Part Details page. You can also find images and similar parts to F08409-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F08409-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F08409-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F08409-000 fall under?
The F08409-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to F08409-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F08409-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F08409-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F08409-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for F08409-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F08409-000 often in real-time on the comparison pages.
What if I can't find stock of F08409-000?
You can fill out our help required form which you can use to request a quote for F08409-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.