F07461-000

Harnessing

> Heat Shrink Components

> End Caps

distributor space
Organise Price Comparison Results by
Distributor Statistics for F07461-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for F07461-000
Series Information for F07461-000 - TE Connectivity
  • Status: Active
  • Aliases: F07461-000, 7-1201878-2
  • Product Code: C367
  • Global Product Line: 731
  • GPL Description: Aerospace Defense & Marine

Description

101A083-3/86-0

Specifications

Shrink Ratio:
2:1
Lining Type:
Adhesive
Color:
Black
Sealant:
Yes
Material Systems Code:
10
Pliancy:
Flexible
Adhesive Pre-Coat:
Yes
Material Code:
3
Material:
Crosslinked Polyolefin
Wall Thickness:
Medium
Expanded Inside Diameter (Min):
2in, 50.8mm
Length:
4in, 101mm
Recovered Inside Diameter (Max):
22.9mm, .9in
Recovered Wall Thickness (Nominal):
.11in, 2.79mm
Government Qualified:
No
Adhesive Options:
/86 Precoat
Molded Part Shape Code:
101A
Adhesive Code:
/86 Precoat
Adhesive Type:
High Performance Pre-Coat Adhesive
Wall Type:
Dual
Size Code:
83
Resistance Properties:
Immersion Protection
Operating Temperature Range:
-67 – 275°F, -55 – 135°C
Flammability:
Flame-Retardant
Resistance Protection:
Suitable for occasional exposure to fluids

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories End Cap Semi-Rigid Modified Polyolefin
Allied Electronics, Inc
101A083-3/86-0