Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Cores | 1 |
---|---|
Mechanical Lug Included (M16, Conductor) | 1 |
Cross-Section Range | 1000 – 1200mm² |
Insulation Diameter | 49.4 – 56mm |
Voltage Class | ≤ 24kV |
Design Specification | CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1 |
Application Type | Indoor |
Installation Instruction | German |
Product Availability | EMEA |
Technology | Heat Shrink |
Shelf Life | No Limitation |
Cable Shield Style | Wire |
Termination Length | 560mm |
Mechanical Lug Included (Shield) | 1 |
Mechanical Connectors Included | Yes |
Insulation | Plastic |
Where can I find additional details, specifications and documents for a F01490-005?
Additional datasheets, footprints and schematics for F01490-005 are listed on our Part Details page. You can also find images and similar parts to F01490-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F01490-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F01490-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F01490-005 fall under?
The F01490-005 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.
Can I view similar or alternative parts?
You can view similar parts to F01490-005 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F01490-005 you can contact the distributor directly for product support, shipping queries etc.
Is the F01490-005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F01490-005 have stock available?
There is no stock from authorised distributors for F01490-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F01490-005 often in real-time on the comparison pages.
What if I can't find stock of F01490-005?
You can fill out our help required form which you can use to request a quote for F01490-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.