F01045-005

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for F01045-005
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for F01045-005
Series Information for F01045-005 - TE Connectivity
  • Status: Active
  • Aliases: MXSU-12D/1XU-3SB
  • Product Code: C794
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

MXSU-12D/1XU-3SB

Specifications

Outer Insulation:
Tube
Number of Cores:
3, 1
Sheath Outside Diameter:
29 – 43mm, 52 – 64mm
Conductor Diameter:
13.9 – 21.6mm
Insulation Diameter:
21.6 – 31.4mm, 20 – 26.1mm
Cross-Section Range:
150 – 300mm², 150 – 240mm²
Voltage Class:
≤ 12kV
Armoring:
Wire Steel
Standards:
HD CENELEC 629.2
Application Type:
Transition
Installation Instruction:
German
Product Availability:
EMEA
Mechanical Connectors Included:
Yes
Insulation:
Plastic (XLPE), Paper (PILC)
Product Type:
Medium Voltage Transition Joint
Cable Shield Style:
Wire Copper
Technology:
Heat Shrink

Compatibility

  • Compatible Parts: CN2628-000, C73113N001
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability