Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 16bit |
Silicon Family Name | MSP430F2xx |
Core Architecture | MSP430 |
Core Sub-Architecture | MSP430 |
Silicon Core Number | MSP430 |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | USB Stick |
Features | Real-Time Debugging and Programming Interface LED Indicator |
Kit Features | Provides a Real-time Debugging and Programming Interface for the MSP430F2012 on the Target Board |
Supported Devices | MSP430F2012 |
Type | Hardware / Software - Dev Kit (Dev Tool) |
F2012, Usb Stick, Target Board | Newark Electronics |
Where can I find additional details, specifications and documents for a EZ430-T2012?
Additional datasheets, footprints and schematics for EZ430-T2012 are listed on our Part Details page. You can also find images and similar parts to EZ430-T2012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EZ430-T2012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EZ430-T2012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EZ430-T2012 fall under?
The EZ430-T2012 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to EZ430-T2012 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EZ430-T2012 you can contact the distributor directly for product support, shipping queries etc.
Is the EZ430-T2012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EZ430-T2012 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EZ430-T2012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EZ430-T2012 often in real-time on the comparison pages.
What if I can't find stock of EZ430-T2012?
You can fill out our help required form which you can use to request a quote for EZ430-T2012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.