Status: | Unknown |
---|---|
Series: | EXV Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
1,950
in stock
|
Buy Now | |
element14
from US$0.51
|
13,777
in stock
|
Buy Now | |
Farnell
from US$0.47
|
13,777
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
3,683
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
Rutronik
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 220µF |
Voltage Rating | 50V |
ESR | - |
Product Range | EXV Series |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 670mA |
Diameter | 10mm |
Height | 10.2mm |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Operating Temperature Range | -40°C to +105°C |
CAP, 220µF, 50V, RADIAL, SMD | element14 |
Cap, 220Uf, 50V, Alu Elec, Smd | Newark Electronics |
Aluminum Electrolytic Capacitor 220uF | RS |
Aluminum Electrolytic Capacitor, 220 uF, 50 V, � 20%, 5000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Aluminum Electrolytic Capacitor, 220 uF, 50 V, ± 20%, 5000 hours @ 105°C, Radial Can - SMD | Avnet America |
ALU Electrolytic, SMD, EXV, +105oC, 50VDC, 10uF, 10 x 10.2 | KEMET EXV227M050A9PAA | RS Americas |
Where can I find additional details, specifications and documents for a EXV227M050A9PAA?
Additional datasheets, footprints and schematics for EXV227M050A9PAA are listed on our Part Details page. You can also find images and similar parts to EXV227M050A9PAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EXV227M050A9PAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EXV227M050A9PAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EXV227M050A9PAA fall under?
The EXV227M050A9PAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EXV227M050A9PAA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EXV227M050A9PAA you can contact the distributor directly for product support, shipping queries etc.
Is the EXV227M050A9PAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EXV227M050A9PAA have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Avnet Abacus have stock available or on a lead time for EXV227M050A9PAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EXV227M050A9PAA often in real-time on the comparison pages.
What if I can't find stock of EXV227M050A9PAA?
You can fill out our help required form which you can use to request a quote for EXV227M050A9PAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.