Status: | Unknown |
---|---|
Series: | EXV Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 22µF |
Voltage Rating | 16V |
ESR | - |
Product Range | EXV Series |
Lifetime @ Temperature | 3000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 90mA |
Diameter | 4mm |
Height | 5.4mm |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Smd Aluminium Electrolytic Capacitor, Exv Series, 22 F, 16 V, Radial Can - Smd, 4 Mm Rohs Compliant: Yes |Kemet EXV226M016A9BAA | Newark Electronics |
CAP, 22µF, 16V, RADIAL, SMD | element14 |
Where can I find additional details, specifications and documents for a EXV226M016A9BAA?
Additional datasheets, footprints and schematics for EXV226M016A9BAA are listed on our Part Details page. You can also find images and similar parts to EXV226M016A9BAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EXV226M016A9BAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EXV226M016A9BAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EXV226M016A9BAA fall under?
The EXV226M016A9BAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EXV226M016A9BAA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EXV226M016A9BAA you can contact the distributor directly for product support, shipping queries etc.
Is the EXV226M016A9BAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EXV226M016A9BAA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EXV226M016A9BAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EXV226M016A9BAA often in real-time on the comparison pages.
What if I can't find stock of EXV226M016A9BAA?
You can fill out our help required form which you can use to request a quote for EXV226M016A9BAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.