Status: | Unknown |
---|---|
Series: | EXV Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
7,860
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
11,000
in stock
|
Buy Now | |
element14
from US$0.41
|
11,000
in stock
|
Buy Now | |
Farnell
from US$0.40
|
11,000
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
6,500
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 50V |
ESR | - |
Product Range | EXV Series |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 670mA |
Diameter | 10mm |
Height | 10.2mm |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Operating Temperature Range | -40°C to +105°C |
Cap, 100Uf, 50V, Alu Elec, Smd Rohs Compliant: Yes |Kemet EXV107M050A9PAA | Newark Electronics |
CAP, 100UF, 50V, ALU ELEC, SMD | element14 |
Aluminum Electrolytic Capacitor 100uF | RS |
Capacitor | RS Americas |
Aluminum Electrolytic Capacitor, 100 uF, 50 V, � 20%, 5000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EXV107M050A9PAA?
Additional datasheets, footprints and schematics for EXV107M050A9PAA are listed on our Part Details page. You can also find images and similar parts to EXV107M050A9PAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EXV107M050A9PAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EXV107M050A9PAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EXV107M050A9PAA fall under?
The EXV107M050A9PAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EXV107M050A9PAA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EXV107M050A9PAA you can contact the distributor directly for product support, shipping queries etc.
Is the EXV107M050A9PAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EXV107M050A9PAA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for EXV107M050A9PAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EXV107M050A9PAA often in real-time on the comparison pages.
What if I can't find stock of EXV107M050A9PAA?
You can fill out our help required form which you can use to request a quote for EXV107M050A9PAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.