Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | MSP430F6779 |
Kit Application Type | Power Measuring |
Application Sub Type | Energy Meter |
Kit Contents | Eval Board MSP430F6779 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 3-phase Real-time Electricity Meter 160 Seg LCD Displays Voltage/Current I/Ps Metrology S/W RS232 |
EVM430-F6779 - 3 Phase Electronic Watt-Hour EVM for Metering | Texas Instruments |
Evaluation Board, 3P Watt-Hour Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a EVM430-F6779?
Additional datasheets, footprints and schematics for EVM430-F6779 are listed on our Part Details page. You can also find images and similar parts to EVM430-F6779 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVM430-F6779 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVM430-F6779 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVM430-F6779 fall under?
The EVM430-F6779 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVM430-F6779 when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVM430-F6779 you can contact the distributor directly for product support, shipping queries etc.
Is the EVM430-F6779 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVM430-F6779 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for EVM430-F6779.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVM430-F6779 often in real-time on the comparison pages.
What if I can't find stock of EVM430-F6779?
You can fill out our help required form which you can use to request a quote for EVM430-F6779 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.