Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | L6498L |
Kit Application Type | Driver - Bridge |
Application Sub Type | IGBT/MOSFET Gate Driver |
Kit Contents | Eval Board L6498L Gate Driver |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
ST Gate Driver L6498L EVAL Board | RS |
Eval Board, Gate Driver, Mosfet/Igbt | Newark Electronics |
Evaluation board for the L6498L gate driver | Future Electronics |
L6498 High Voltage High and Low-Side Gate Driver Evaluation Board | Avnet America |
EVAL BOARD, GATE DRIVER, MOSFET/IGBT | element14 |
Where can I find additional details, specifications and documents for a EVAL6498L?
Additional datasheets, footprints and schematics for EVAL6498L are listed on our Part Details page. You can also find images and similar parts to EVAL6498L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL6498L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL6498L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL6498L fall under?
The EVAL6498L is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL6498L when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL6498L you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL6498L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL6498L have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for EVAL6498L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL6498L often in real-time on the comparison pages.
What if I can't find stock of EVAL6498L?
You can fill out our help required form which you can use to request a quote for EVAL6498L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.