Status: | Unknown |
---|---|
Series: | HMC6505 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | HMC6505 |
Kit Application Type | RF / IF |
Application Sub Type | Upconverting Mixer |
Kit Contents | Eval Board HMC6505 |
Product Range | HMC6505 Series |
SVHC | No SVHC (07-Jul-2017) |
Features | I/Q Single Sideband Upconverter/Mixer 15dB Conversion Gain 5.5-8.6GHz K/SMA Connector 5.5V Power |
FREQUENCY CONTROL EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL01-HMC6505LC5?
Additional datasheets, footprints and schematics for EVAL01-HMC6505LC5 are listed on our Part Details page. You can also find images and similar parts to EVAL01-HMC6505LC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL01-HMC6505LC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL01-HMC6505LC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL01-HMC6505LC5 fall under?
The EVAL01-HMC6505LC5 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL01-HMC6505LC5 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL01-HMC6505LC5 you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL01-HMC6505LC5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL01-HMC6505LC5 have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for EVAL01-HMC6505LC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL01-HMC6505LC5 often in real-time on the comparison pages.
What if I can't find stock of EVAL01-HMC6505LC5?
You can fill out our help required form which you can use to request a quote for EVAL01-HMC6505LC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.