Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | VNH5019 |
Silicon Family Name | - |
For Use With | ST SPC56P-Discovery STM32 Nucleo Boards & Arduino Compatible Development Boards |
Kit Contents | Motor Driver Shield VNH5019 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Dual 12A Motor Drivers Brushed DC Control 20kHz PWM Operation 5.5V-24V Supply Arduino Compatible |
VNH5019A H-Bridge Motor Driver Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a EVAL-VNH5019-P2?
Additional datasheets, footprints and schematics for EVAL-VNH5019-P2 are listed on our Part Details page. You can also find images and similar parts to EVAL-VNH5019-P2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-VNH5019-P2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-VNH5019-P2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-VNH5019-P2 fall under?
The EVAL-VNH5019-P2 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to EVAL-VNH5019-P2 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-VNH5019-P2 you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-VNH5019-P2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-VNH5019-P2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for EVAL-VNH5019-P2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-VNH5019-P2 often in real-time on the comparison pages.
What if I can't find stock of EVAL-VNH5019-P2?
You can fill out our help required form which you can use to request a quote for EVAL-VNH5019-P2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.