Status: | Production |
---|---|
Series: | SSM2380 |
RoHS: | Compliant |
No distributors results available
Filterless, stereo, Class-D amplifier with Σ-Δ modulation |
2 W into 4 Ω load and 1.4 W into 8 Ω load at 5.0 V supply with <1% total harmonic distortion plus noise (THD + N) |
Highly configurable I2C interface for gain adjust, automatic level control (ALC), and ultralow EMI emissions mode |
MODE pin can disable I2C interface for more traditional stereo amplifier configuration |
Stereo-to-mono mixer option via I2C control |
93% efficiency at 5.0 V, 1.4 W into 8 Ω speaker |
Signal-to-noise ratio (SNR): >100 dB |
Single-supply operation from 2.5 V to 5.5 V |
Ultralow shutdown current: 20 nA |
Short-circuit and thermal protection |
Pop-and-click suppression |
Available in 16-ball, 2.0 mm × 2.0 mm WLCSP |
Where can I find additional details, specifications and documents for a EVAL-SSM2380Z?
Additional datasheets, footprints and schematics for EVAL-SSM2380Z are listed on our Part Details page. You can also find images and similar parts to EVAL-SSM2380Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-SSM2380Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-SSM2380Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-SSM2380Z fall under?
The EVAL-SSM2380Z is listed under Class-D Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-SSM2380Z when available in the Class-D Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-SSM2380Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-SSM2380Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-SSM2380Z have stock available?
There is no stock from authorised distributors for EVAL-SSM2380Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-SSM2380Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-SSM2380Z?
You can fill out our help required form which you can use to request a quote for EVAL-SSM2380Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.