Status: | Production |
---|---|
Series: | SSM2377 |
RoHS: | Compliant |
Filterless, Class-D amplifier with spread-spectrum Σ-Δ modulation |
2.5 W into 4 Ω load and 1.4 W into 8 Ω load at 5.0 V supply with <1% total harmonic distortion plus noise (THD + N) |
92% efficiency at 5.0 V, 1.4 W into 8 Ω speaker |
>100 dB signal-to-noise ratio (SNR) |
High PSRR at 217 Hz: 80 dB |
Ultralow EMI emissions |
Single-supply operation from 2.5 V to 5.5 V |
Gain select function: 6 dB or 12 dB |
Fixed input impedance of 80 kΩ |
100 nA shutdown current |
Short-circuit and thermal protection with autorecovery |
Available in a 9-ball, 1.2 mm × 1.2 mm WLCSP |
Pop-and-click suppression |
SSM2377 EVALUATION BOARD | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-SSM2377Z?
Additional datasheets, footprints and schematics for EVAL-SSM2377Z are listed on our Part Details page. You can also find images and similar parts to EVAL-SSM2377Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-SSM2377Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-SSM2377Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-SSM2377Z fall under?
The EVAL-SSM2377Z is listed under Class-D Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-SSM2377Z when available in the Class-D Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-SSM2377Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-SSM2377Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-SSM2377Z have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EVAL-SSM2377Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-SSM2377Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-SSM2377Z?
You can fill out our help required form which you can use to request a quote for EVAL-SSM2377Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.