Status: | Unknown |
---|---|
Series: | HW-SDPB Series |
RoHS: | Unknown |
Kit Application Type | Processor |
---|---|
Application Sub Type | PC-USB |
Silicon Manufacturer | Analog Devices |
Silicon Core Number | ADSP-BF527 |
Product Range | HW-SDPB Series |
Kit Contents | Evaluation Board and USB Cable |
SVHC | No SVHC (07-Jul-2017) |
Features | Blackfin BF527 Processor USB 2.0 Interface to PC 32MB SDRAM |
Silicon Family Name | Blackfin |
Controller Board, Sdp-B, Daughter Board | Newark Electronics |
CONTROLLER BOARD, SDP-B, DAUGHTER BOARD | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-SDP-CB1Z?
Additional datasheets, footprints and schematics for EVAL-SDP-CB1Z are listed on our Part Details page. You can also find images and similar parts to EVAL-SDP-CB1Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-SDP-CB1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-SDP-CB1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-SDP-CB1Z fall under?
The EVAL-SDP-CB1Z is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-SDP-CB1Z when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-SDP-CB1Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-SDP-CB1Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-SDP-CB1Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for EVAL-SDP-CB1Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-SDP-CB1Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-SDP-CB1Z?
You can fill out our help required form which you can use to request a quote for EVAL-SDP-CB1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.