Status: | Unknown |
---|---|
Series: | EVAL-OPAMP-4 Series |
RoHS: | Unknown |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | - |
Kit Application Type | Amplifier |
Application Sub Type | Operational Amplifier |
Kit Contents | Evaluation Board Op-amp Dual 8-Lead MSOP |
Product Range | EVAL-OPAMP-4 Series |
SVHC | No SVHC (07-Jul-2017) |
Features | Universal Board is Suitable for Multiple Circuit Configurations Quad Op Amp in TSSOP-14 Package |
Quad RU-14 ld TSSOP RoHS EVAL | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-PRAOPAMP-4RUZ?
Additional datasheets, footprints and schematics for EVAL-PRAOPAMP-4RUZ are listed on our Part Details page. You can also find images and similar parts to EVAL-PRAOPAMP-4RUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-PRAOPAMP-4RUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-PRAOPAMP-4RUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-PRAOPAMP-4RUZ fall under?
The EVAL-PRAOPAMP-4RUZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-PRAOPAMP-4RUZ when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-PRAOPAMP-4RUZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-PRAOPAMP-4RUZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-PRAOPAMP-4RUZ have stock available?
Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for EVAL-PRAOPAMP-4RUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-PRAOPAMP-4RUZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-PRAOPAMP-4RUZ?
You can fill out our help required form which you can use to request a quote for EVAL-PRAOPAMP-4RUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.