Status: | Unknown |
---|---|
Series: | EVAL-OPAMP-2 Series |
RoHS: | Unknown |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | - |
Kit Application Type | Amplifier |
Application Sub Type | Operational Amplifier |
Kit Contents | Evaluation Board Op-amp Dual 8-Lead MSOP |
Product Range | EVAL-OPAMP-2 Series |
SVHC | No SVHC (07-Jul-2017) |
Features | Universal Board is Suitable for Multiple Circuit Configurations Dual Op Amp in MSOP-8 Package |
Dual RM-8 ld MSOP RoHS EVAL Bo | Analog Devices |
EVALUATION BOARD, OPERATIONAL AMPLIFIER | element14 |
Evaluation Board, Operational Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a EVAL-PRAOPAMP-2RMZ?
Additional datasheets, footprints and schematics for EVAL-PRAOPAMP-2RMZ are listed on our Part Details page. You can also find images and similar parts to EVAL-PRAOPAMP-2RMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-PRAOPAMP-2RMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-PRAOPAMP-2RMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-PRAOPAMP-2RMZ fall under?
The EVAL-PRAOPAMP-2RMZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-PRAOPAMP-2RMZ when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-PRAOPAMP-2RMZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-PRAOPAMP-2RMZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-PRAOPAMP-2RMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for EVAL-PRAOPAMP-2RMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-PRAOPAMP-2RMZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-PRAOPAMP-2RMZ?
You can fill out our help required form which you can use to request a quote for EVAL-PRAOPAMP-2RMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.