Status: | Unknown |
---|---|
Series: | EVAL-OPAMP-1 Series |
RoHS: | Unknown |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | - |
Kit Application Type | Amplifier |
Application Sub Type | Operational Amplifier |
Kit Contents | Board User Guide |
Product Range | EVAL-OPAMP-1 Series |
SVHC | No SVHC (07-Jul-2017) |
Features | Universal Board is Suitable for Multiple Circuit Configurations Single Op Amp in SOIC-8 Package |
EVALUATION BOARD, OPERATIONAL AMPLIFIER | element14 |
Evaluation Board, Operational Amplifier | Newark Electronics |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-PRAOPAMP-1RZ?
Additional datasheets, footprints and schematics for EVAL-PRAOPAMP-1RZ are listed on our Part Details page. You can also find images and similar parts to EVAL-PRAOPAMP-1RZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-PRAOPAMP-1RZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-PRAOPAMP-1RZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-PRAOPAMP-1RZ fall under?
The EVAL-PRAOPAMP-1RZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-PRAOPAMP-1RZ when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-PRAOPAMP-1RZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-PRAOPAMP-1RZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-PRAOPAMP-1RZ have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for EVAL-PRAOPAMP-1RZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-PRAOPAMP-1RZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-PRAOPAMP-1RZ?
You can fill out our help required form which you can use to request a quote for EVAL-PRAOPAMP-1RZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.