Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$103.73
Application Sub Type | DC Brushed Motor |
---|---|
Silicon Manufacturer | STMicroelectronics |
Kit Application Type | Motor Driver |
Silicon Core Number | L9960T |
Kit Contents | Eval Board L9960T |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVAL-L9960T Graphical User Interface | RS |
Not Applicable |Stmicroelectronics EVAL-L9960T | Newark Electronics |
L9960T H-Bridge Driver (Internal FET )Power Management Evaluation Board | Future Electronics |
PTS ASIC | Avnet America |
EVAL BOARD, AUTOMOTIVE ETC H-BRIDGE | element14 |
Where can I find additional details, specifications and documents for a EVAL-L9960T?
Additional datasheets, footprints and schematics for EVAL-L9960T are listed on our Part Details page. You can also find images and similar parts to EVAL-L9960T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-L9960T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-L9960T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-L9960T fall under?
The EVAL-L9960T is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-L9960T when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-L9960T you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-L9960T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-L9960T have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for EVAL-L9960T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-L9960T often in real-time on the comparison pages.
What if I can't find stock of EVAL-L9960T?
You can fill out our help required form which you can use to request a quote for EVAL-L9960T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.