Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | DC Brushed Motor |
---|---|
Silicon Manufacturer | STMicroelectronics |
Kit Application Type | Motor Driver |
Silicon Core Number | L9960 |
Kit Contents | Eval Board L9960 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Evaluation board L9960 H-bridge | RS |
Eval Board, Automotive Etc H-Bridge | Newark Electronics |
L9960 Automotive ETC H-bridge Evaluation Board | Avnet America |
EVAL BOARD, AUTOMOTIVE ETC H-BRIDGE | element14 |
Where can I find additional details, specifications and documents for a EVAL-L9960?
Additional datasheets, footprints and schematics for EVAL-L9960 are listed on our Part Details page. You can also find images and similar parts to EVAL-L9960 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-L9960 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-L9960 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-L9960 fall under?
The EVAL-L9960 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-L9960 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-L9960 you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-L9960 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-L9960 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for EVAL-L9960.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-L9960 often in real-time on the comparison pages.
What if I can't find stock of EVAL-L9960?
You can fill out our help required form which you can use to request a quote for EVAL-L9960 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.