Status: | Unknown |
---|---|
Series: | EVAL-INAMP Series |
RoHS: | Unknown |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | AD8220 AD8221 AD8228 |
Kit Application Type | Amplifier |
Application Sub Type | Instrumentation Amplifier |
Kit Contents | Eval Board AD8220/21/28 |
Product Range | EVAL-INAMP Series |
SVHC | No SVHC (07-Jul-2017) |
Features | Two Package Variations Available |
AD8220/1/6/8/9 MSOP pkg eval b | Analog Devices |
Eval Board, Instrumentation Amplifier | Newark Electronics |
EVAL BOARD, INSTRUMENTATION AMPLIFIER | element14 |
Where can I find additional details, specifications and documents for a EVAL-INAMP-82RMZ?
Additional datasheets, footprints and schematics for EVAL-INAMP-82RMZ are listed on our Part Details page. You can also find images and similar parts to EVAL-INAMP-82RMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-INAMP-82RMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-INAMP-82RMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-INAMP-82RMZ fall under?
The EVAL-INAMP-82RMZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-INAMP-82RMZ when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-INAMP-82RMZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-INAMP-82RMZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-INAMP-82RMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for EVAL-INAMP-82RMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-INAMP-82RMZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-INAMP-82RMZ?
You can fill out our help required form which you can use to request a quote for EVAL-INAMP-82RMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.