Status: | Unknown |
---|---|
Series: | EVAL-INAMP Series |
RoHS: | Unknown |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | AD620 AD621 AD622 AD623 |
Kit Application Type | Amplifier |
Application Sub Type | Instrumentation Amplifier |
Kit Contents | Eval Board AD620/21/22/23 |
Product Range | EVAL-INAMP Series |
SVHC | No SVHC (07-Jul-2017) |
Features | Adj Offset / Reference Configurable for Dual or Single Supplies Provision for Optional Circuitry |
AD620/1/2/3 SO pkg eval bd | Analog Devices |
Evaluation Board, Instrumentation Amp | Newark Electronics |
EVALUATION BOARD, INSTRUMENTATION AMP | element14 |
Where can I find additional details, specifications and documents for a EVAL-INAMP-62RZ?
Additional datasheets, footprints and schematics for EVAL-INAMP-62RZ are listed on our Part Details page. You can also find images and similar parts to EVAL-INAMP-62RZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-INAMP-62RZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-INAMP-62RZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-INAMP-62RZ fall under?
The EVAL-INAMP-62RZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-INAMP-62RZ when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-INAMP-62RZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-INAMP-62RZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-INAMP-62RZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for EVAL-INAMP-62RZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-INAMP-62RZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-INAMP-62RZ?
You can fill out our help required form which you can use to request a quote for EVAL-INAMP-62RZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.