Status: | Unknown |
---|---|
Series: | EVAL-FW Series |
RoHS: | Unknown |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | - |
Kit Application Type | - |
Application Sub Type | - |
Kit Contents | - |
Product Range | EVAL-FW Series |
SVHC | No SVHC (07-Jul-2017) |
Features | Sallen Key Lowpass Filter Stage for Dual Op-amp Filter Wizard Evaluation 4 Snap-apart Package |
Low-Pass Sallen-Key Filter, Du | Analog Devices |
Daughter Board, Mother Board | Newark Electronics |
DAUGHTER BOARD, MOTHER BOARD | element14 |
Where can I find additional details, specifications and documents for a EVAL-FW-LPSK2?
Additional datasheets, footprints and schematics for EVAL-FW-LPSK2 are listed on our Part Details page. You can also find images and similar parts to EVAL-FW-LPSK2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-FW-LPSK2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-FW-LPSK2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-FW-LPSK2 fall under?
The EVAL-FW-LPSK2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-FW-LPSK2 when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-FW-LPSK2 you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-FW-LPSK2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-FW-LPSK2 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EVAL-FW-LPSK2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-FW-LPSK2 often in real-time on the comparison pages.
What if I can't find stock of EVAL-FW-LPSK2?
You can fill out our help required form which you can use to request a quote for EVAL-FW-LPSK2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.