Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | ADAQ7988 |
No. of Bits | 16bit |
Sample Rate | 500kSPS |
Kit Application Type | Data Converter |
Application Sub Type | Data Acquisition System |
Kit Contents | Eval Board ADAQ7988 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
CN0393 | Analog Devices |
EVAL BOARD DATA ACQUISITION SYSTEM | Rapid Electronics |
Eval Board Data Acquisition System |Analog Devices EVAL-CN0393-FMCZ | Newark Electronics |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-CN0393-FMCZ?
Additional datasheets, footprints and schematics for EVAL-CN0393-FMCZ are listed on our Part Details page. You can also find images and similar parts to EVAL-CN0393-FMCZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-CN0393-FMCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-CN0393-FMCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-CN0393-FMCZ fall under?
The EVAL-CN0393-FMCZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-CN0393-FMCZ when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-CN0393-FMCZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-CN0393-FMCZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-CN0393-FMCZ have stock available?
Authorised distributors including Analog Devices, Rapid Electronics, Newark Electronics and Richardson RFPD have stock available or on a lead time for EVAL-CN0393-FMCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-CN0393-FMCZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-CN0393-FMCZ?
You can fill out our help required form which you can use to request a quote for EVAL-CN0393-FMCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.