Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | AD5934 ADuM1250 |
Kit Application Type | Data Converter |
Application Sub Type | Data Acquisition System |
Kit Contents | Eval Board AD5934 & ADuM1250 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | Fully Isolated Measurement 12bit Impedance Converter Dual I2C Isolator 8pin IMOD Connector |
Conductivity Sensing | Analog Devices |
Evaluation Board, Data Acquisition | Newark Electronics |
EVALUATION BOARD, DATA ACQUISITION | element14 |
Where can I find additional details, specifications and documents for a EVAL-CN0349-PMDZ?
Additional datasheets, footprints and schematics for EVAL-CN0349-PMDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-CN0349-PMDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-CN0349-PMDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-CN0349-PMDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-CN0349-PMDZ fall under?
The EVAL-CN0349-PMDZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-CN0349-PMDZ when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-CN0349-PMDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-CN0349-PMDZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-CN0349-PMDZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for EVAL-CN0349-PMDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-CN0349-PMDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-CN0349-PMDZ?
You can fill out our help required form which you can use to request a quote for EVAL-CN0349-PMDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.